Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.35
Distributor | Stock | ||
---|---|---|---|
Newark
from US$124.68
|
No stock
|
Buy Now | |
Electro Enterprises
from US$65.35
|
288
in stock
|
Buy Now | |
Avnet America
from US$80.32
|
-
|
Buy Now | |
RS Americas
from US$115.68
|
-
|
Buy Now | |
element14
from US$138.30
|
-
|
Buy Now | |
TTI Europe
from US$107.70
|
-
|
Buy Now | |
TE Store
from US$133.62
|
-
|
Buy Now | |
Sager
from US$89.34
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Body Plating Material | Gold |
Body Finish | Plated |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
RF Connector Mated Outer Diameter (Approximate) | .216in, 5.49mm |
Impedance | 50Ω |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Threaded |
Operating Frequency | 45GHz |
Dielectric Material | PTFE |
Coupling Nut Plating Material | Gold over Nickel |
Gasket Material | Silicone Rubber |
Coupling Nut Base Material | Stainless Steel |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | OSMM |
RF Connector Style | Plug |
Connector Seal Type | O-Ring |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Cable Type | RG 405 Semi-Rigid |
Rf Coax Conn, Osmm, Plug, 50 Ohm, Cable Rohs Compliant: Yes |Amp Te Connectivity 1996942-1 | Newark Electronics |
Conn OSMM PL 0 to 45GHZHz 50Ohm ST | Avnet America |
OSMM STR CBL PLUG RG405 | TE Connectivity 1996942-1 | RS Americas |
OSMM STR CBL PLUG RG405 RF Interface: OSMM RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .216 in RF Connector Mated Outer Diameter (Approximate): 5.49 mm Impedance: 50 Ω OSMM Plug .216" 5.49 mm | Coax Connector | Part Number: 1996942-1 | Internal Number: 1996942-1 | TE Connectivity | TE Store |
RF Connectors / Coaxial Connectors OSMM STR BACKPLN .086 CABLE PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | OSMM Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Frequency Max | 45GHz |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1996942-1?
Additional datasheets, footprints and schematics for 1996942-1 are listed on our Part Details page. You can also find images and similar parts to 1996942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996942-1 fall under?
The 1996942-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996942-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996942-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1996942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996942-1 often in real-time on the comparison pages.
What if I can't find stock of 1996942-1?
You can fill out our help required form which you can use to request a quote for 1996942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.