Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$144.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$189.16
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$185.74
|
50
in stock
|
Buy Now | |
Rapid Electronics
from US$184.58
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$174.00
|
50
in stock
|
Buy Now | |
Farnell
from US$194.39
|
40
in stock
|
Buy Now | |
Avnet America
from US$144.60
|
-
|
Buy Now | |
Sager
from US$160.84
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Plating Material | Gold |
Body Material | Stainless Steel |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 8.99mm, .354in |
Product Height | .51in |
Impedance | 50Ω |
RF Contact Captivation Method | Epoxy |
RF Connector Coupling Mechanism | Threaded |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Flange |
Connector Mounting Type | Panel |
Operating Frequency | 12.4GHz |
Coupling Nut Base Material | Stainless Steel |
Coupling Nut Plating Finish | Plated |
Dielectric Material | PTFE |
Coupling Nut Plating Material | Gold |
Grade | Military |
Number of Panel Mounting Holes | 2 |
実装方法 | Package |
Packaging Method | Package |
RF Connector Style | Plug |
RF Interface | SMA |
Sealable | Yes |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Connectors Sma 2 Hole Flange Mnt Plug |Amp Te Connectivity 1996932-1 | Newark Electronics |
Connectors SMA 2 HOLE FLANGE MNT PLUG | Rapid Electronics |
TE Connectivity SMA 2 HOLE FLANGE MNT PLUG RF Connectors | Distrelec |
RF COAX, SMA PLUG, 50 OHM, FLANGE | Farnell |
RF Connectors / Coaxial Connectors SMA 2 HOLE FLANGE MNT PLUG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | SMA Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 12.4GHz |
Connector Mounting | Flange Mount |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1996932-1?
Additional datasheets, footprints and schematics for 1996932-1 are listed on our Part Details page. You can also find images and similar parts to 1996932-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996932-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996932-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996932-1 fall under?
The 1996932-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996932-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996932-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996932-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996932-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1996932-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996932-1 often in real-time on the comparison pages.
What if I can't find stock of 1996932-1?
You can fill out our help required form which you can use to request a quote for 1996932-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.