Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | Stainless Steel |
---|---|
Plating Finish | Gold |
Number of Coaxial Contacts | 8 |
Number of Positions | 8 |
RF Connector Center Contact Material | Beryllium Copper |
RF Contact Spacing | 6.1mm, .24in |
Impedance | 50Ω |
Centerline (Pitch) | 6.1mm, .24in |
VITA 67 | Yes |
Connector Mounting Type | Board Mount |
Module Mounting Type | Screw |
Mounting Angle | Vertical |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
RF Interface | OSMM |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Conn OSMM | Avnet America |
8 POS VITA 67 RF MODULE, BACKP | TTI Europe |
Special Order: 8 POS VITA 67 RF MODULE, BACKPLANE, OSMM Number of Coaxial Contacts: 8 PCB Mount Orientation: Vertical Body Material: Stainless Steel Connector System: Cable-to-Cable Number of Positions: 8 PCB Rf Module | 8 Vertical Stainless Steel Cable-to-Cable | Part Number: 1996777-1 | Internal Number: 1996777-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1996777-1?
Additional datasheets, footprints and schematics for 1996777-1 are listed on our Part Details page. You can also find images and similar parts to 1996777-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996777-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996777-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996777-1 fall under?
The 1996777-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 1996777-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996777-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996777-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996777-1 have stock available?
Authorised distributors including Avnet America, TTI Europe and TE Store have stock available or on a lead time for 1996777-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996777-1 often in real-time on the comparison pages.
What if I can't find stock of 1996777-1?
You can fill out our help required form which you can use to request a quote for 1996777-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.