Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$42.14
|
No stock
|
Buy Now | |
TE Store
from US$56.12
|
1,800
in stock
|
Buy Now | |
Electro Enterprises
from US$46.71
|
297
in stock
|
Buy Now | |
Heilind Electronics
from US$48.41
|
1
in stock
|
Buy Now | |
Avnet America
from US$38.85
|
-
|
Buy Now | |
RS Americas
from US$45.21
|
-
|
Buy Now | |
TTI Europe
from US$46.88
|
-
|
Buy Now | |
Sager
from US$43.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Material | Beryllium Copper |
Body Plating Material | Gold |
Cable Connector Orientation | Straight |
Number of Coaxial Contacts | 1 |
Port Configuration | Single Port |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 4.75mm, .187in |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Push-On |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 26GHz |
Additional Features | VITA 67 |
Dielectric Material | PTFE |
Packaging Method | Package |
実装方法 | Package |
RF Connector Style | Jack |
RF Interface | SMPM |
Termination Method to Wire & Cable | Solder |
Cable Type | .047 Semi-Rigid or Flex |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
SMPM STR CBL JACK RF Interface: SMPM RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .187 in RF Connector Mated Outer Diameter (Approximate): 4.75 mm Impedance: 50 Ω SMPM Jack .187" 4.75 mm | Coax Connector | Part Number: 1996771-1 | Internal Number: 1996771-1 | TE Connectivity | TE Store |
Smpm Str Cbl Jack |Amp Te Connectivity 1996771-1 | Newark Electronics |
Conn SMPM PL 50Ohm Solder ST Cable Mount Gold Over Nickel | Avnet America |
SMPM STR CBL JACK | TE Connectivity 1996771-1 | RS Americas |
RF Connectors / Coaxial Connectors CNTCT .047 SEMIRIGID SMPM STR CBL CONN | Sager |
Where can I find additional details, specifications and documents for a 1996771-1?
Additional datasheets, footprints and schematics for 1996771-1 are listed on our Part Details page. You can also find images and similar parts to 1996771-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996771-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996771-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996771-1 fall under?
The 1996771-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996771-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996771-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996771-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996771-1 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1996771-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996771-1 often in real-time on the comparison pages.
What if I can't find stock of 1996771-1?
You can fill out our help required form which you can use to request a quote for 1996771-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.