Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Shell Plating Material | Electrolytic Nickel |
---|---|
Rear Grommet | With |
Interfacial Seal | With |
Keying | A, B |
Number of Cavities | 53 |
Contact Density (Max) | Size 5 (1), Size 12 (2), Size 20 (6), Size 22 (40) |
Contact Style | Solder Lead |
Kontaktgröße | 22, 5, 20, 16, 12 |
Contact Configuration | Right Angle |
端子のタイプ | Pin, Socket |
Flange | With |
Mounting Hole Diameter | .122in, 3.1mm |
Mounting Hole Thread Size | 4-40 |
Mounting Hardware | Without |
Number of Mounting Holes | 2 |
Panel Mount | Yes |
Mounting Holes | With |
Connector Style | Plug |
Product Type | Connector Kit |
Shell Size | GPRB2 |
Rectangular Connector Plug 53 Position Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1996726-3?
Additional datasheets, footprints and schematics for 1996726-3 are listed on our Part Details page. You can also find images and similar parts to 1996726-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996726-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996726-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996726-3 fall under?
The 1996726-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996726-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996726-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996726-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996726-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1996726-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996726-3 often in real-time on the comparison pages.
What if I can't find stock of 1996726-3?
You can fill out our help required form which you can use to request a quote for 1996726-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.