Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$352.90
Distributor | Stock | ||
---|---|---|---|
Newark
from US$409.73
|
No stock
|
Buy Now | |
TE Store
from US$520.29
|
31
in stock
|
Buy Now | |
Powell Electronics
from US$483.12
|
11
in stock
|
Buy Now | |
Avnet America
from US$352.90
|
-
|
Buy Now | |
RS Americas
from US$448.61
|
-
|
Buy Now | |
TTI Europe
from US$443.65
|
-
|
Buy Now | |
Sager
from US$373.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Stainless Steel |
---|---|
Plating Finish | Passivated |
Number of Coaxial Contacts | 8 |
Number of Positions | 8 |
RF Connector Center Contact Material | Beryllium Copper |
RF Contact Spacing | 6.1mm, .24in |
Impedance | 50Ω |
Centerline (Pitch) | 6.1mm, .24in |
VITA 67 | Yes |
Connector Mounting Type | Board Mount |
Mounting Angle | Vertical |
Module Mounting Type | Screw |
Circuit Application | Signal |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
RF Interface | SMPM |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
8 POS VITA 67.2 RF MODULE,BACKPLANE,SMPM Number of Coaxial Contacts: 8 PCB Mount Orientation: Vertical Body Material: Stainless Steel Connector System: Cable-to-Cable Number of Positions: 8 PCB Rf Module | 8 Vertical Stainless Steel Cable-to-Cable | Part Number: 1996706-1 | Internal Number: 1996706-1 | TE Connectivity | TE Store |
8 Pos Vita 67.2 Rf Module,backplane,smpm |Amp Te Connectivity 1996706-1 | Newark Electronics |
SMP and SMPM RF F 11 POS ST | Avnet America |
8 POS VITA 67.2 RF MODULE BACKPLANE SMPM | TE Connectivity 1996706-1 | RS Americas |
RF MODULE 8P BACKPLANE SMPM | TTI Europe |
Where can I find additional details, specifications and documents for a 1996706-1?
Additional datasheets, footprints and schematics for 1996706-1 are listed on our Part Details page. You can also find images and similar parts to 1996706-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996706-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996706-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996706-1 fall under?
The 1996706-1 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > PCB RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 1996706-1 when available in the PCB RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996706-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996706-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996706-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1996706-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996706-1 often in real-time on the comparison pages.
What if I can't find stock of 1996706-1?
You can fill out our help required form which you can use to request a quote for 1996706-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.