Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.08
Preloaded Contacts | No |
---|---|
Number of Positions | 12 |
Packaging Method | Package |
Accessory Type | Backshell |
Gender | Receptacle |
Rack&panel Connectors Kit,backshell 12 Pos,rcpt |Amp Te Connectivity 1996373-1 | Newark Electronics |
Rack&Panel Connectors KIT BACKSHELL 12 POS RCPT | Rapid Electronics |
TE Connectivity KIT BACKSHELL 12 POS RCPT Rack & Panel Connectors KIT BACKSHELL 12 POS RCPT | Distrelec |
KIT,BACKSHELL,12 POS,RCPT Connector Backshell Product Type: Backshell Body Orientation: Straight Number of Positions: 12 Compatible With Connector Shape: Rectangular Backshell Straight 12 Rectangular | Connector Backshell | Part Number: 1996373-1 | Internal Number: 1996373-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1996373-1?
Additional datasheets, footprints and schematics for 1996373-1 are listed on our Part Details page. You can also find images and similar parts to 1996373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996373-1 fall under?
The 1996373-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Other Rack & Panel Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1996373-1 when available in the Other Rack & Panel Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996373-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1996373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996373-1 often in real-time on the comparison pages.
What if I can't find stock of 1996373-1?
You can fill out our help required form which you can use to request a quote for 1996373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.