Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Electroless Nickel |
---|---|
Release Style | Rear |
Preloaded | No |
Keying | 9 |
Contact Arrangement Code (Module A) | Blank (Dummy) |
Contact Arrangement Code (Module C) | 59 |
Contact Arrangement Code (Module B) | 11Q11 |
Clinch Nuts | Without |
Comment | Module A accepts C4 insert assemblies with rear release/remove. |
Rack & Panel Connector Shell Size | 2 |
Product Type | Connector |
Sealable | No |
A600,plug Assy,sz 2,c4/11Q11/59 Rr |Amp Te Connectivity 1996092-1 | Newark Electronics |
A600,PLUG ASSY,SZ 2,C4/11Q11/5 | TTI Europe |
Rack & Panel Connectors A600,PLUG ASSY,SZ 2 ,C4/11Q11/59 RR | Sager |
Where can I find additional details, specifications and documents for a 1996092-1?
Additional datasheets, footprints and schematics for 1996092-1 are listed on our Part Details page. You can also find images and similar parts to 1996092-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1996092-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1996092-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1996092-1 fall under?
The 1996092-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1996092-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1996092-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1996092-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1996092-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Sager have stock available or on a lead time for 1996092-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1996092-1 often in real-time on the comparison pages.
What if I can't find stock of 1996092-1?
You can fill out our help required form which you can use to request a quote for 1996092-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.