Status: | Unknown |
---|---|
Series: | 19 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | 19 Series |
Relay Mounting | DIN Rail |
Coil Type | DC |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Contact Material | Silver Tin Oxide |
Approvals & Standards | CE |
SVHC | No SVHC (15-Jan-2019) |
IP / NEMA Rating | IP20 |
Supply Voltage | 12VDC |
Power relay module 16A | RS |
SPDT DIN Rail Power Relay Module Screw, 30A | Finder 19.91.9.012.4000 | RS Americas |
0 Rohs Compliant: Yes |Finder 19.91.9.012.4000 | Newark Electronics |
POWER RELAY MODULE, SPDT, 16A, 12VDC | element14 |
Where can I find additional details, specifications and documents for a 199190124000?
Additional datasheets, footprints and schematics for 199190124000 are listed on our Part Details page. You can also find images and similar parts to 199190124000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 199190124000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 199190124000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 199190124000 fall under?
The 199190124000 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 199190124000 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 199190124000 you can contact the distributor directly for product support, shipping queries etc.
Is the 199190124000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 199190124000 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 199190124000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 199190124000 often in real-time on the comparison pages.
What if I can't find stock of 199190124000?
You can fill out our help required form which you can use to request a quote for 199190124000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.