Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
No stock
|
Buy Now | |
TE Store
from US$2.12
|
19,725
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
3,504
in stock
|
Buy Now | |
Farnell
from US$1.47
|
2,914
in stock
|
Buy Now | |
element14
from US$1.64
|
2,872
in stock
|
Buy Now | |
Rapid Electronics
from US$1.95
|
767
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
248
in stock
|
Buy Now | |
Distrelec
from US$2.13
|
212
in stock
|
Buy Now | |
RS Americas
from US$1.80
|
89
in stock
|
Buy Now | |
TTI Europe
from US$1.22
|
70
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.36
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$1.96
|
19
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.96
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
255
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Sager
from US$1.21
|
-
|
Buy Now |
Cable Clamp Material | Carbon Steel |
---|---|
Cable Clamp Type | Clam Shell |
Cable Exit Angle | 180 |
Backshell Material | Polyamide |
Color | Black |
Shield Plating Material | None |
Number of Positions | 9 |
Cable Insulation Diameter | .118 – .433in, 3 – 11mm |
Cover Flammability Rating | UL 94V-2 |
Screw & Hole Thread Size | 14702 |
Packaging Method | Bag, Loose Piece |
Packaging Quantity | 100 |
Clam Shell Length | Standard |
Grommets | Without |
Accessory Type | Backshell |
Slide Latch | Without |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 1 |
9 WAY LOW COST D SUB BACKSHELL Connector Backshell Product Style: Unshielded Connector Backshell Product Type: Backshell Primary Product Material: Polyamide Body Orientation: Straight Compatible With Connector Shell Size: 1 Unshielded Backshell Polyamide Straight | Connector Backshell | Part Number: 1991253-9 | Internal Number: 1991253-9 | TE Connectivity | TE Store |
Backshell, D Sub, De, Polyamide | Newark Electronics |
BACKSHELL, D SUB, PLASTIC, 9WAY | Farnell |
D-Sub Backshells 9 POS BCKSHL SIZE1 | Rapid Electronics |
TE Connectivity D-Sub plastic hood Poles 9 | Distrelec |
1991253 Series Polyamide D-sub Connector Backshell, 9 Way | TE Connectivity 1991253-9 | RS Americas |
Enclosure: for D-Sub connectors | Transfer Multisort Elektronik |
Cable Accessories Clamp ST Bulk | Avnet Abacus |
Cable Clamp backshell 9 way D-Sub | RS |
Where can I find additional details, specifications and documents for a 1991253-9?
Additional datasheets, footprints and schematics for 1991253-9 are listed on our Part Details page. You can also find images and similar parts to 1991253-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1991253-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1991253-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1991253-9 fall under?
The 1991253-9 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1991253-9 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1991253-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1991253-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1991253-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 1991253-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1991253-9 often in real-time on the comparison pages.
What if I can't find stock of 1991253-9?
You can fill out our help required form which you can use to request a quote for 1991253-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.