Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Material | Brass |
---|---|
Cable Jacket Color | Black |
ケーブル出口角度 | Straight |
Insulation Material | XLPE Halogen-Free |
Wire Color | Black, Brown, Purple, Blue, Red, Orange, Yellow, Green |
Connector Color | Black |
Environmental Protection | With |
Configuration | Double Ended |
Keying | A |
Number of Positions | 8 |
Configuration Number | A |
Contact Current Rating | 5A |
Cable Assembly Length | 10000mm |
Overall Outside Cable Diameter | .204in, 5.2mm |
Wire Size | .205mm², 24AWG |
Operating Voltage | 500VDC, 500VAC |
Housing Material | Plastic |
Screw & Hole Thread Size | M12 |
Mounting Angle | Straight |
Field Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 25 |
Product Type | Cable Assembly |
Cable Assembly Type | M12 to M12 |
Cable Type | PUR |
Shielded | No |
LED | Without |
Connector Type | Receptacle/Plug |
Operating Temperature Range | -25 – 90°C, -13 – 194°F |
Where can I find additional details, specifications and documents for a 1991120-7?
Additional datasheets, footprints and schematics for 1991120-7 are listed on our Part Details page. You can also find images and similar parts to 1991120-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1991120-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1991120-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1991120-7 fall under?
The 1991120-7 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1991120-7 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1991120-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1991120-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1991120-7 have stock available?
There is no stock from authorised distributors for 1991120-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1991120-7 often in real-time on the comparison pages.
What if I can't find stock of 1991120-7?
You can fill out our help required form which you can use to request a quote for 1991120-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.