19909BLK Storage Products & Accessories by Akro Mills

9 DRAWER MODULAR CABINET, STEEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$484.59


Distributor Starting From Stock
Logo for RS Americas RS Americas US$601.70
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cabinet Style Stackable
Cabinet Material Steel
External Height - Imperial 11"
External Height - Metric 279.4mm
External Width - Imperial 17"
External Width - Metric 432mm
RoHS Compliant NA

Alternative Descriptions

9 Drawer Modular Cabinet, Steel | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 19909BLK?

Additional datasheets, footprints and schematics for 19909BLK are listed on our Part Details page. You can also find images and similar parts to 19909BLK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 19909BLK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 19909BLK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 19909BLK fall under?

The 19909BLK is listed under Tools & Production Supplies > Storage Products & Accessories > Cabinet.

Can I view similar or alternative parts?

You can view similar parts to 19909BLK when available in the Cabinet range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 19909BLK you can contact the distributor directly for product support, shipping queries etc.

Is the 19909BLK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 19909BLK have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 19909BLK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 19909BLK often in real-time on the comparison pages.

What if I can't find stock of 19909BLK?

You can fill out our help required form which you can use to request a quote for 19909BLK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay