Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Receptacle |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .251in, 6.4mm |
PCB Hole Diameter | .146in, 3.72mm |
Wire Size | 12 – 10AWG, 4 – 6mm² |
Accepts Wire Insulation Diameter Range | .17 – .251in, 4.35 – 6.4mm |
Extension Below Board | .124in, 3.17mm |
Height Above PC Board | .302in, 7.58mm |
Receptacle Terminal Stock Thickness | .2mm, .007in |
CSA Certified | No |
Wire Insulation Support | With |
Line | AMP-In-Mini |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire/Cable Type | Stranded |
Support Style | Insulation Support |
FASTON | No |
Terminates To | Printed Circuit Board |
Termination Method | Crimp |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
AMP1987984-1 | Avnet America |
AMP IN TERMINAL | TTI Europe |
Where can I find additional details, specifications and documents for a 1987984-1?
Additional datasheets, footprints and schematics for 1987984-1 are listed on our Part Details page. You can also find images and similar parts to 1987984-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987984-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987984-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987984-1 fall under?
The 1987984-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1987984-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987984-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987984-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987984-1 have stock available?
Authorised distributors including Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 1987984-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987984-1 often in real-time on the comparison pages.
What if I can't find stock of 1987984-1?
You can fill out our help required form which you can use to request a quote for 1987984-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.