Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.53
|
840
in stock
|
Buy Now | |
Rapid Electronics
from US$15.06
|
840
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
840
in stock
|
Buy Now | |
Farnell
from US$15.59
|
675
in stock
|
Buy Now | |
Avnet America
from US$12.50
|
-
|
Buy Now | |
RS Americas
from US$14.93
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Wiring Pattern | RJ45 |
---|---|
IP Rating | IP20 |
Shielded | Yes |
Comment | IP20 Frame CAT5 |
Packaging Method | Package, Bag |
実装方法 | Bag, Package |
Packaging Quantity | 1 |
Modular Jacks & Plugs Products | Accessories |
Modular Jacks & Plugs Accessory Type | Frame Kit (IP20) |
Frame Kit Type | SL-Series 110 Connect Jack |
Modular Conn/Ethernet Conn RJ45 SFP Cages | Rapid Electronics |
TE Connectivity IP20 FRAME CAT5 Modular Connectors / Ethernet Connectors RJ45 SFP Cages | Distrelec |
MODULAR CONN, 45 DEG RJ45 JACK, 8P8C | Farnell |
AMP1987672-1 | Avnet America |
Connector, Ip20 Frame Cat5 | TE Connectivity 1987672-1 | RS Americas |
Ip20 Frame Cat5 |Amp Te Connectivity 1987672-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1987672-1?
Additional datasheets, footprints and schematics for 1987672-1 are listed on our Part Details page. You can also find images and similar parts to 1987672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987672-1 fall under?
The 1987672-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Circular Ethernet Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1987672-1 when available in the Circular Ethernet Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987672-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1987672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987672-1 often in real-time on the comparison pages.
What if I can't find stock of 1987672-1?
You can fill out our help required form which you can use to request a quote for 1987672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.