1987559-2 Part Information
Details for 1987559-2 by TE Connectivity
Power Systems>Solar & Photovoltaics>Solar Distribution Boxes
Part Downloads
Part Specifications
Interconnection Type | Serial |
Keying | Minus-Plus |
Number of Contact Rails | 2 |
Contact Finish | Silver |
Contact Base Material | CuFe |
Wire Size | 12AWG |
Bypass Diode | With |
Housing Material | Polyphenylene Ether (PPE) + Polystyrene (PS) |
Housing Color | Black |
Packaging Quantity | 100 |
Product Type | Junction Box |
Connector Type | Slim-Line |
Connection Style | Plug Connector |
Junction Box Type | BiPV |
Wire/Cable Type | PV Wire |
Foil Termination Method | Solder |
Compatible Parts
Alternative Part Descriptions
- PHOTOVOLTAIK CONNECTOR, 2.5SQMM | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1987559-2?
Additional datasheets, footprints and schematics for 1987559-2 are listed in our Part Details tab. You can also find the 1987559-2 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987559-2 in the Pricing & Inventory tab next to part details. You can view 1987559-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987559-2 fall under?
The 1987559-2 is listed under Power Systems > Solar & Photovoltaics > Solar Distribution Boxes.
Can I view similar or alternative parts?
You can view similar parts to 1987559-2 when available in the Solar Distribution Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987559-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987559-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987559-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1987559-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987559-2 often in real-time on the comparison pages.
What if I can't find stock of 1987559-2?
You can fill out our help required form which you can use to request a quote for 1987559-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.