Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
1,080,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,080,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0442
|
1,080,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0461
|
1,080,000
in stock
|
Buy Now | |
Farnell
from US$0.0461
|
900,000
in stock
|
Buy Now | |
Avnet America
from US$0.0477
|
-
|
Buy Now | |
Boersig
from US$0.0475
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin, Phosphor Bronze |
---|---|
Cavity Size | Size 1 |
Terminal & Splice Type | Tab |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Material Thickness | .33mm, .013in |
Overall Length | 7.1mm, .28in |
Mating Tab Thickness | .012in, .32mm |
Mating Tab Width | .039in, 1mm |
Terminal Height | .133in, 3.4mm |
Magnet Wire Size | .265 – .335mm, 29.5 – 28AWG |
Stock Thickness (Magnet Wire Side) | .32mm, .0125in |
Mating Retention Type | Barbs |
Packaging Quantity | 60000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Mag-Mate With Solder Pin 0.187 |Amp Te Connectivity 1987500-1 | Newark Electronics |
Terminals MAG-MATE WITH SOLDER PIN 0.187 | Rapid Electronics |
TE Connectivity MAG-MATE WITH SOLDER PIN SIZE 0.187 Term | Distrelec |
TERMINAL, TAB, IDC, 28AWG | Farnell |
Mag-Mate Terminal 26-30AWG M 3.3mm 0.6mm Pre-Tin | Avnet America |
Where can I find additional details, specifications and documents for a 1987500-1?
Additional datasheets, footprints and schematics for 1987500-1 are listed on our Part Details page. You can also find images and similar parts to 1987500-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987500-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987500-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987500-1 fall under?
The 1987500-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1987500-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987500-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987500-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987500-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1987500-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987500-1 often in real-time on the comparison pages.
What if I can't find stock of 1987500-1?
You can fill out our help required form which you can use to request a quote for 1987500-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.