1987328-1

Connectors

> Modular Jacks & Plugs

> Circular RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1987328-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1987328-1
Series Information for 1987328-1 - TE Connectivity
  • Status: Active
  • Product Code: K842
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

RJ45 COMMON CORE, 4x2 POS.

Specifications

Shield Plating Material:
Tin
Shield Material:
Copper Alloy
Case Material:
Polycarbonate, Stainless Steel
Wiring Pattern:
RJ45
Connector Contact Density:
Standard
Contact Base Material:
Copper Alloy
Contact Mating Area Plating Material:
Gold over Nickel
Wire Size:
.129 – .16mm², 26 – 25AWG
Housing Material:
Polycarbonate, Nylon
IP Rating:
IP20
Shielded:
Yes
Cable Entry:
Straight
Packaging Method:
Box, Bag
Packaging Quantity:
10, 50
実装方法:
Box, Bag
Modular Connector Style:
Plug
Connectors & Connector Components Type:
Connector
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connector & Contact Terminates To:
Wire & Cable

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
RJ45 COMMON CORE, 4x2 POS.
Avnet America
AMP1987328-1
Allied Electronics, Inc
RJ45 COMMON CORE, 4x2 POS.