Prices starting from US$9.81
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$12.83 |
9
|
Buy Now | |
Rapid Electronics | US$15.49 |
926
|
Buy Now | |
Chip One Stop | US$9.81 |
926
|
Buy Now | |
Distrelec | US$13.18 |
926
|
Buy Now | |
TE Store | US$33.36 |
40
|
Buy Now | |
Heilind Electronics | US$17.14 |
37
|
Buy Now | |
Heilind Electronics Asia | US$17.14 |
12
|
Buy Now | |
Newark Electronics | US$15.85 |
9
|
Buy Now | |
element14 | US$14.80 |
9
|
Buy Now | |
Avnet America | US$13.35 |
-
|
Buy Now | |
RS Americas | US$16.61 |
-
|
Buy Now | |
Boersig | US$16.00 |
-
|
Buy Now |
Seal Material | EPDM |
---|---|
Wiring Pattern | RJ45 |
IP Rating | IP65/67 |
Shielded | No |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 1 |
Modular Jacks & Plugs Accessory Type | Frame Kit (Push Pull) |
Frame Kit Type | Frame Kit Only, Push-Pull |
Modular Jacks & Plugs Products | Accessories |
Modular Conn/Ethernet Conn RJ45 FEM Shielded | Rapid Electronics |
TE Connectivity ASSY IP67 PUSH-PULL FRAME Modular Connectors / Ethernet Connectors RJ45 FEM Shielded | Distrelec |
FRAME KIT, CONNECTOR | Farnell |
ASSY, IP67 PUSH-PULL FRAME Connector Hardware Accessory Type: Panel Mount Frame Hardware Accessory Function: Mounting Panel Mount Frame Mounting | Connector Hardware | Part Number: 1987307-1 | Internal Number: 1987307-1 | TE Connectivity | TE Store |
Plastic Frame kit for guidi ng and sealing | Heilind Electronics |
Connector Accessory, Frame Kit, Amp Ip65/67 Field Installation Rj45 Push-Pull Connectors Rohs Compliant: Yes |Te Connectivity 1987307-1 | Newark Electronics |
FRAME KIT, RJ45 PUSH-PULL CONNECTOR | element14 |
AMP1987307-1 | Avnet America |
Connector, Assy, Ip67 Push-Pull Frame | TE Connectivity 1987307-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1987307-1?
Additional datasheets, footprints and schematics for 1987307-1 are listed on our Part Details page. You can also find images and similar parts to 1987307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987307-1 fall under?
The 1987307-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Circular Ethernet Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1987307-1 when available in the Circular Ethernet Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987307-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1987307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987307-1 often in real-time on the comparison pages.
What if I can't find stock of 1987307-1?
You can fill out our help required form which you can use to request a quote for 1987307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.