Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Wiring Pattern | RJ45 |
Connector Contact Density | Standard |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | .12mm², .12 – .15mm², 26AWG |
Housing Material | Polycarbonate GF |
IP Rating | IP20 |
Performance Category | Cat 5e |
Shielded | Yes, No |
Cable Entry | 45° |
Comment | Variable cable outlet orientations. |
Packaging Quantity | 50 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Operating Temperature Range | -40 – 70°C, -40 – 158°F |
IP20 RJ-45 Modular Plug 8 POS | RS |
Rj45 Connector Ip20 45 Deg., Industrial |Te Connectivity 1987236-3 | Newark Electronics |
Conn RJ-45 PL 8 POS ST Cabla Mount 8Terminal 1Port Bulk | Avnet America |
RJ45 CONNECTOR IP20 45 DEG., INDUSTRIAL | TE Connectivity 1987236-3 | RS Americas |
SEALED ETHERNET, RJ45, PLUG, 8POS, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 1987236-3?
Additional datasheets, footprints and schematics for 1987236-3 are listed on our Part Details page. You can also find images and similar parts to 1987236-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987236-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987236-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987236-3 fall under?
The 1987236-3 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1987236-3 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987236-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987236-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987236-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1987236-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987236-3 often in real-time on the comparison pages.
What if I can't find stock of 1987236-3?
You can fill out our help required form which you can use to request a quote for 1987236-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.