Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.01
|
No stock
|
Buy Now | |
Newark Electronics
from US$19.71
|
414
in stock
|
Buy Now | |
Chip One Stop
from US$12.80
|
414
in stock
|
Buy Now | |
Rapid Electronics
from US$19.06
|
275
in stock
|
Buy Now | |
Distrelec
from US$18.65
|
275
in stock
|
Buy Now | |
Heilind Electronics
from US$20.45
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.45
|
22
in stock
|
Buy Now | |
TE Store
from US$38.17
|
13
in stock
|
Buy Now | |
Conrad
from US$37.47
|
1
in stock
|
Buy Now | |
Avnet America
from US$16.65
|
-
|
Buy Now | |
RS Americas
from US$17.74
|
-
|
Buy Now | |
element14
from US$19.34
|
-
|
Buy Now | |
Boersig
from US$19.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Wiring Pattern | RJ45 |
Connector Contact Density | Standard |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Nickel |
Wire Size | .12 – .15mm², 22AWG, .326mm², 26AWG |
Housing Material | Lexans, Ultradur |
Housing Color | Green Blue |
IP Rating | IP67 |
Performance Category | Cat 5, Cat 5e |
Shielded | Yes |
Additional Features | Category 5 Cable |
Cable Entry | Straight |
Packaging Quantity | 50 |
Packaging Method | Bag |
実装方法 | Bag |
Wire Type | Stranded |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Connector & Contact Terminates To | Wire & Cable |
Rj45 Plug,push-Pull,assy,c At5 ,shielded |Amp Te Connectivity 1987004-2 | Newark Electronics |
RJ45 PLUG PUSH-PULL ASSY C AT5 SHIELDED | Rapid Electronics |
TE Connectivity - AMP RJ45 PLUGPUSH-PULLASSYC AT5 SHIELDED | Distrelec |
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT5/5E | Farnell |
Plastic 8 position plug kit Cat 5e | Heilind Electronics |
RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1987004-2 | Internal Number: 1987004-2 | TE Connectivity | TE Store |
AWG (min.): 26 | Conrad |
Conn RJ-45 PL 8 POS ST Cable Mount 8 Terminal 1 Port Bag Cat 5e | Avnet America |
Connector 8w plug RJ45 Push Pull Shield | TE Connectivity 1987004-2 | RS Americas |
PLUG, PUSH-PULL, RJ45, CAT5 | element14 |
Where can I find additional details, specifications and documents for a 1987004-2?
Additional datasheets, footprints and schematics for 1987004-2 are listed on our Part Details page. You can also find images and similar parts to 1987004-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987004-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987004-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987004-2 fall under?
The 1987004-2 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1987004-2 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987004-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987004-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987004-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1987004-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987004-2 often in real-time on the comparison pages.
What if I can't find stock of 1987004-2?
You can fill out our help required form which you can use to request a quote for 1987004-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.