Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.60
|
No stock
|
Buy Now | |
Heilind Electronics
from US$17.07
|
22
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.07
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$15.56
|
-
|
Buy Now | |
Avnet America
from US$13.50
|
-
|
Buy Now | |
Boersig
from US$18.41
|
-
|
Buy Now | |
TE Store
from US$31.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Connector Contact Density | Standard |
Wiring Pattern | RJ45 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Wire Size | .326mm², .3 – .4mm², 22AWG |
Housing Color | Green Blue |
Housing Material | Ultradur, Lexans |
Performance Category | Cat 5e, Cat 5 |
IP Rating | IP67 |
Shielded | Yes |
Additional Features | Category 5 Cable |
Cable Entry | Straight |
Packaging Quantity | 100, 10 |
Packaging Method | Bag, Box |
実装方法 | Box, Bag |
Connector & Contact Terminates To | Wire & Cable |
Wire Type | Stranded, Solid |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Plastic 4 position plug kit Cat 5e | Heilind Electronics |
Rj45 Plug,push-Pull,assy,c At5 ,shielded |Te Connectivity 1987004-1 | Newark Electronics |
Conn RJ-45 PL 4 POS ST Cable Mount 4 Terminal 1 Port Bag Cat 5e | Avnet America |
RJ45 PLUG,PUSH-PULL,ASSY,C AT5 ,SHIELDED Modular Jack & Plug Interface Type: Circular RJ45 Port Configuration: Single Port Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Modular Connector Style: Plug Circular RJ45 Single Port RJ Type Jacks & Plugs Standard | Rj45 Connector | Part Number: 1987004-1 | Internal Number: 1987004-1 | TE Connectivity | TE Store |
SEALED ETHERNET, RJ45, PLUG, 4POS, CAT5E | Farnell |
Where can I find additional details, specifications and documents for a 1987004-1?
Additional datasheets, footprints and schematics for 1987004-1 are listed on our Part Details page. You can also find images and similar parts to 1987004-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1987004-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1987004-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1987004-1 fall under?
The 1987004-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1987004-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1987004-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1987004-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1987004-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 1987004-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1987004-1 often in real-time on the comparison pages.
What if I can't find stock of 1987004-1?
You can fill out our help required form which you can use to request a quote for 1987004-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.