1986982-7 Terminal Blocks & Strips by TE Connectivity

7P,5MM,PCB MNT,T VER,90 DEG MOD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Number of Rows 1
Wire Entry Angle Top
Closed End Without
Number of Positions 7
Contact Base Material Brass
Contact Current Rating (Max) 17.5A
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Wire Size 30 – 14AWG, .05 – 2mm²
PCB Tail Length .137in, 3.5mm
Current Rating (Max) 17.5A, 15A
Voltage 300VAC
Housing Material PA 66
Housing Color Green
Centerline (Pitch) 5mm, .197in
Screw Plating Material Nickel
Screw Flange Without
Screwless Terminal Block No
Screw Material Brass
Mounting Angle Right Angle
Connector Mounting Type Board Mount
Screw Size M3
Circuit Application Power & Signal
Packaging Quantity 100
Packaging Method Box
Connector & Contact Terminates To Printed Circuit Board
Wire Protection With
Block Type PCB Mount
Connector Style Header
Header Type Header Only
Connector System Wire-to-Board
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986982-7?

Additional datasheets, footprints and schematics for 1986982-7 are listed on our Part Details page. You can also find images and similar parts to 1986982-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986982-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986982-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986982-7 fall under?

The 1986982-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986982-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986982-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986982-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986982-7 have stock available?

There is no stock from authorised distributors for 1986982-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986982-7 often in real-time on the comparison pages.

What if I can't find stock of 1986982-7?

You can fill out our help required form which you can use to request a quote for 1986982-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay