1986979-7 Terminal Blocks & Strips by TE Connectivity

7P TB PLUG,MOD,5.08 MM,LEFT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Wire Entry Angle Side
Stacking Configuration Side Stackable
Number of Positions 2
Closed End Without
Number of Rows 1
Contact Current Rating (Max) 15A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Wire Size .05 – 3mm², 30 – 12AWG
Voltage 300VAC
Current Rating (Max) 15A
Housing Material PA 66
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Screw Flange Without
Screwless Terminal Block No
Screw Material Copper Alloy
Screw Plating Material Nickel
Screw Size M3
Circuit Application Power & Signal
Packaging Quantity 50
Packaging Method Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Wire Protection With
Connector Style Plug
Block Type Stacking Plug
Operating Temperature Range -40 – 105°C, -40 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986979-7?

Additional datasheets, footprints and schematics for 1986979-7 are listed on our Part Details page. You can also find images and similar parts to 1986979-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986979-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986979-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986979-7 fall under?

The 1986979-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986979-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986979-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986979-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986979-7 have stock available?

There is no stock from authorised distributors for 1986979-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986979-7 often in real-time on the comparison pages.

What if I can't find stock of 1986979-7?

You can fill out our help required form which you can use to request a quote for 1986979-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay