1986975-9 Terminal Blocks & Strips by TE Connectivity

9P TB,3.81,PCB MNT,ST MOD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Number of Rows 1
Stacking Configuration Side Stackable
Wire Entry Angle Side
Number of Positions 9
Closed End Without
Contact Mount Through Hole
Contact Base Material Copper Alloy
Contact Current Rating (Max) 12A
Contact Mating Area Plating Material Tin
Wire Size 28 – 16AWG, .08 – 1.4mm²
PCB Tail Length 3.5mm, .137in
Current Rating (Max) 12A
Voltage 300VAC
Housing Material PA 66
Centerline (Pitch) 3.81mm, .1499in
Housing Color Green
Mounting Angle Vertical
Screw Plating Material Nickel
Screw Size M2
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Screw Material Copper Alloy
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 50
Connector System Wire-to-Board
Wire Protection With
Header Type Header Only
Connector & Contact Terminates To Printed Circuit Board
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986975-9?

Additional datasheets, footprints and schematics for 1986975-9 are listed on our Part Details page. You can also find images and similar parts to 1986975-9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986975-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986975-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986975-9 fall under?

The 1986975-9 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986975-9 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986975-9 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986975-9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986975-9 have stock available?

There is no stock from authorised distributors for 1986975-9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986975-9 often in real-time on the comparison pages.

What if I can't find stock of 1986975-9?

You can fill out our help required form which you can use to request a quote for 1986975-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay