Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Interlock | Without |
---|---|
Number of Rows | 2 |
Closed End | With |
Number of Positions | 2 |
Contact Mount | Through Hole |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
PCB Tail Length | .137in, 3.5mm |
Voltage | 600VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | 10mm, .394in |
Housing Material | PA 6.6 |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Screwless Terminal Block | Yes |
Screw Flange | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Box |
Block Type | None |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Where can I find additional details, specifications and documents for a 1986964-2?
Additional datasheets, footprints and schematics for 1986964-2 are listed on our Part Details page. You can also find images and similar parts to 1986964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986964-2 fall under?
The 1986964-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986964-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986964-2 have stock available?
There is no stock from authorised distributors for 1986964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986964-2 often in real-time on the comparison pages.
What if I can't find stock of 1986964-2?
You can fill out our help required form which you can use to request a quote for 1986964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.