1986913-5 Terminal Blocks & Strips by TE Connectivity

5P TB,7MM,MODULAR,FEMALE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock Without
Wire Entry Angle Top, Side
Number of Positions 5
Closed End Without
Number of Rows 1
Contact Current Rating (Max) 11A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Wire Size .05 – 2mm², 30 – 14AWG
Voltage 300VAC
Current Rating (Max) 11A
Housing Color Green
Housing Material PA 66
Centerline (Pitch) .275in, 7mm
Screw Flange Without
Screwless Terminal Block No
Screw Material Copper Alloy
Screw Size M2
Screw Plating Material Nickel
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 100
Wire Protection With
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Block Type None
Connector Style Plug
Operating Temperature Range -40 – 105°C, -40 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986913-5?

Additional datasheets, footprints and schematics for 1986913-5 are listed on our Part Details page. You can also find images and similar parts to 1986913-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986913-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986913-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986913-5 fall under?

The 1986913-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986913-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986913-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986913-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986913-5 have stock available?

There is no stock from authorised distributors for 1986913-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986913-5 often in real-time on the comparison pages.

What if I can't find stock of 1986913-5?

You can fill out our help required form which you can use to request a quote for 1986913-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay