1986880-4 Terminal Blocks & Strips by TE Connectivity

4P MODULAR,2 WAY,SIDE STCK,3.5MM

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock Without
Number of Positions 4
Stacking Configuration Side Stackable
Wire Entry Angle Side
Number of Rows 1
Closed End Without
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 10A
Contact Mating Area Plating Material Tin
Wire Size .05 – 1.3mm², 30 – 16AWG
Current Rating (Max) 10A
Voltage 300VAC
Centerline (Pitch) 3.5mm, .138in
Housing Color Green
Housing Material PA 6.6
Screw Material Brass
Screw Plating Material Nickel
Screw Flange Without
Screwless Terminal Block No
Screw Size M2
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 150
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire Protection With
Block Type Stacking Plug
Operating Temperature Range -40 – 230°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986880-4?

Additional datasheets, footprints and schematics for 1986880-4 are listed on our Part Details page. You can also find images and similar parts to 1986880-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986880-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986880-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986880-4 fall under?

The 1986880-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986880-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986880-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986880-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986880-4 have stock available?

There is no stock from authorised distributors for 1986880-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986880-4 often in real-time on the comparison pages.

What if I can't find stock of 1986880-4?

You can fill out our help required form which you can use to request a quote for 1986880-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay