1986878-2 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK PLUG 2 DIR 3.5MM MODULAR 2 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.29

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.29
-
Buy Now

Specifications

Number of Positions 2
Number of Rows 1
Stacking Configuration Side Stackable
Wire Entry Angle Side
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 10A
Contact Base Material Copper Alloy
Wire Size .05 – 1.31mm², 30 – 16AWG
Current Rating (Max) 10A
Voltage 300VAC
Housing Material PA 6/6
Centerline (Pitch) .138in, 3.5mm
Housing Color Green
Screw Flange Without
Screw Size M2
Screwless Terminal Block No
Screw Material Copper Alloy
Screw Plating Material Nickel
Circuit Application Power & Signal
Block Type Stacking Plug
Connector Style Receptacle
Connector System Wire-to-Board
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -40 – 230°F, -40 – 110°C

Alternative Descriptions

Connector Terminal Block Receptacle 2 Position 3.5mm Right Angle Through Hole 10A | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986878-2?

Additional datasheets, footprints and schematics for 1986878-2 are listed on our Part Details page. You can also find images and similar parts to 1986878-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986878-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986878-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986878-2 fall under?

The 1986878-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986878-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986878-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986878-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986878-2 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1986878-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986878-2 often in real-time on the comparison pages.

What if I can't find stock of 1986878-2?

You can fill out our help required form which you can use to request a quote for 1986878-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay