1986832-7 Terminal Blocks & Strips by TE Connectivity

7P, SPRING FEMALE C,10.16MM, LSF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock Without
Number of Rows 1
Number of Positions 7
Closed End Without
Wire Entry Angle Side
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 12A
Contact Mating Area Plating Material Tin
Wire Size 30 – 12AWG, .05 – 3mm²
Voltage 600VAC
Current Rating (Max) 12A
Centerline (Pitch) 5.08mm, .2in
Housing Color Green
Housing Material PA 66
Screw Flange With
Screwless Terminal Block Yes
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 50
Block Type Spring Terminal Block
Connector Style Plug
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire Protection With
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986832-7?

Additional datasheets, footprints and schematics for 1986832-7 are listed on our Part Details page. You can also find images and similar parts to 1986832-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986832-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986832-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986832-7 fall under?

The 1986832-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986832-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986832-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986832-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986832-7 have stock available?

There is no stock from authorised distributors for 1986832-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986832-7 often in real-time on the comparison pages.

What if I can't find stock of 1986832-7?

You can fill out our help required form which you can use to request a quote for 1986832-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay