1986826-7 Terminal Blocks & Strips by TE Connectivity

7P, MALE CON, 7.62MM,45D, MOD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Interlock With
Number of Rows 1
Number of Positions 7
Closed End Without
Contact Mating Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Current Rating (Max) 11A
Contact Mount Through Hole
PCB Tail Length .133in, 3.4mm
Current Rating (Max) 11A
Voltage 300VAC
Centerline (Pitch) 7.62mm, .3in
Housing Color Green
Housing Material PA 66
Screwless Terminal Block Yes
Screw Flange Without
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Quantity 50
Packaging Method Box
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
Block Type PCB Mount
Connector Style Header
Operating Temperature Range -40 – 221°F, -40 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986826-7?

Additional datasheets, footprints and schematics for 1986826-7 are listed on our Part Details page. You can also find images and similar parts to 1986826-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986826-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986826-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986826-7 fall under?

The 1986826-7 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986826-7 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986826-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986826-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986826-7 have stock available?

There is no stock from authorised distributors for 1986826-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986826-7 often in real-time on the comparison pages.

What if I can't find stock of 1986826-7?

You can fill out our help required form which you can use to request a quote for 1986826-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay