1986800-2 Terminal Blocks & Strips by TE Connectivity

BC6-F308-02, BC6 SERIES

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Black
Barrier Strip Style Tri-Barrier
Number of Rows 1
Number of Positions 2
Number of Levels 1
Terminal Material Copper Alloy
Terminal Plating Finish Bright
Terminal Plating Material Tin
Wire Size 22 – 12AWG, .326 – 3.31mm²
Length 9.52mm, .375in
Current Rating 20A
Voltage 300V
Current Rating (Max) 20A
Centerline (Pitch) 9.53mm, .375in
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
Mounting Angle Vertical
Screw Head Type Combo Phil-Slot
Connector Mounting Type Panel
Mounting Options End Mounting Ears
Mounting Insert Without
Screw Plating Material Zinc Chromate
Screw Material Steel
Mounting Ears With
Screw Size 6-32
Top Hardware Wire Clamp Combo Head
Block Style Turret (Insulated)
Product Type Barrier Strip
Bottom Termination Style Quick Connects


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986800-2?

Additional datasheets, footprints and schematics for 1986800-2 are listed on our Part Details page. You can also find images and similar parts to 1986800-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986800-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986800-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986800-2 fall under?

The 1986800-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1986800-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986800-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986800-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986800-2 have stock available?

There is no stock from authorised distributors for 1986800-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986800-2 often in real-time on the comparison pages.

What if I can't find stock of 1986800-2?

You can fill out our help required form which you can use to request a quote for 1986800-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay