Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.54
|
200
in stock
|
Buy Now | |
TE Store
from US$10.82
|
341
in stock
|
Buy Now | |
Newark Electronics
from US$7.77
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$7.44
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$6.73
|
200
in stock
|
Buy Now | |
Farnell
from US$8.97
|
160
in stock
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now |
Interlock | Without |
---|---|
Number of Positions | 8 |
Wire Entry Angle | Side |
Number of Rows | 2 |
Stacking Configuration | Side Stackable |
Contact Mount | Through Hole |
Contact Current Rating (Max) | 15A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
PCB Tail Length | 3.5mm, .138in |
Wire Size | .5 – 41mm², 20 – 1AWG |
Voltage | 300VAC |
Current Rating (Max) | 15A |
Housing Color | Green |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | PA 66 |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Locating Posts | Without |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 100 |
Block Type | Spring Terminal Block |
Wire Protection | With |
Connector Style | Header |
Connector System | Wire-to-Component |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Header Only |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SCREWLESS, SW,8P,5.08 PCB, Low Amp Terminal Block Connector Type: Header Connector System: Wire-to-Component Number of Positions: 8 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Header Wire-to-Component 8 .2" | PCB Terminal Block | Part Number: 1986775-8 | Internal Number: 1986775-8 | .2" | TE Connectivity | TE Store |
Fixed Terminal Blocks Screwless, Sw,8P, 5.08 Pcb, |Amp Te Connectivity 1986775-8 | Newark Electronics |
Fixed Terminal Blocks SCREWLESS SW 8P 5.08 PCB | Rapid Electronics |
TE Connectivity SCREWLESS SW 8P 5.08 PCB Low Amp Fixed T | Distrelec |
WIRE-TO-BOARD TERMINAL BLOCKS | Farnell |
Where can I find additional details, specifications and documents for a 1986775-8?
Additional datasheets, footprints and schematics for 1986775-8 are listed on our Part Details page. You can also find images and similar parts to 1986775-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986775-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986775-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986775-8 fall under?
The 1986775-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986775-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986775-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986775-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986775-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1986775-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986775-8 often in real-time on the comparison pages.
What if I can't find stock of 1986775-8?
You can fill out our help required form which you can use to request a quote for 1986775-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.