Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.18
Pitch Spacing | 3.5mm |
---|---|
No. of Positions | 8Positions |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Wire Connection Method | Push In |
Rated Current | 11A |
Str Plug Spring Type Lh. Fl 8P. 3.50 |Amp Te Connectivity 1986725-8 | Newark Electronics |
Pluggable Terminal Blocks 3.5MM L/HAND 8 POS STR | Rapid Electronics |
TE Connectivity STR PLUG SPRING TYPE LH FL 8P 3.50 Plugg | Distrelec |
TERMINAL BLOCK, PLUG, 8POS, 30-14AWG | element14 |
Where can I find additional details, specifications and documents for a 1986725-8?
Additional datasheets, footprints and schematics for 1986725-8 are listed on our Part Details page. You can also find images and similar parts to 1986725-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986725-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986725-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986725-8 fall under?
The 1986725-8 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1986725-8 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986725-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986725-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986725-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1986725-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986725-8 often in real-time on the comparison pages.
What if I can't find stock of 1986725-8?
You can fill out our help required form which you can use to request a quote for 1986725-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.