1986722-3 Part Information

Details for 1986722-3 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Lever Color Orange
Interlock Without
Number of Positions 3
Number of Rows 1
Wire Entry Angle Top
Threaded Flange Without
Stacking Configuration Side Stackable
Contact Current Rating (Max) 11A
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin over Copper Alloy
Wire Size .05 – 2mm², 30 – 14AWG
Current Rating (Max) 9A, 11A
Voltage 300VAC
Housing Color Green
Housing Material PA 66
Centerline (Pitch) .15in, 3.81mm
Screwless Terminal Block Yes
Mating Angle 90° (Bottom)/ 270° (Top)
Screw Flange Without
Mounting Angle Vertical
Circuit Application Power & Signal
Packaging Quantity 200
Wire Protection With
Connector Style Plug
Block Type Spring Terminal Block
Connector System Wire-to-Board
Operating Temperature Range -40 – 149°F, -40 – 65°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • TERMINAL BLOCK, PLUG, 3 POSITION, 30-14AWG; Pitch Spacing:3.81mm; No. of Positions:3Positions; Wire Size AWG Min:30AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Wire Connection Method:Push In; Rated Current:11A RoHS Compliant: Yes | Newark Electronics
  • Conn Terminal Block PL 3 POS 3.81mm RA Cable Mount | Avnet America
  • Conn Terminal Block PL 3 POS 3.81mm RA Cable Mount | Avnet Europe
  • STR PLUG SPRING TYPE LH 3P, 3.81mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 3.81 mm Centerline (Pitch): .15 in Plug Wire-to-Board 3 3.81 mm | PCB Terminal Block | Part Number: 1986722-3 | Internal Number: 1986722-3 | TE Connectivity | TE Store
  • STR PLUG SPRING TYPE LH 3P, 3. | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986722-3?

Additional datasheets, footprints and schematics for 1986722-3 are listed in our Part Details tab. You can also find the 1986722-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986722-3 in the Pricing & Inventory tab next to part details. You can view 1986722-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986722-3 fall under?

The 1986722-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986722-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986722-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986722-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1986722-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe, TE Store and TTI Europe have stock available or on a lead time for 1986722-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986722-3 often in real-time on the comparison pages.

What if I can't find stock of 1986722-3?

You can fill out our help required form which you can use to request a quote for 1986722-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1986722-3

Loading...
Loading Results for 1986722-3