Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.05
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$9.97
|
383
in stock
|
Buy Now | |
Rapid Electronics
from US$9.52
|
383
in stock
|
Buy Now | |
Chip One Stop
from US$9.84
|
383
in stock
|
Buy Now | |
TE Store
from US$13.89
|
77
in stock
|
Buy Now | |
Avnet America
from US$8.30
|
-
|
Buy Now | |
element14
from US$8.35
|
-
|
Buy Now |
Lever Color | Orange |
---|---|
Interlock | Without |
Wire Entry Angle | Top |
Number of Rows | 1 |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Number of Positions | 8 |
Contact Current Rating (Max) | 11A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 9A, 11A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | .1499in, 3.81mm |
Housing Color | Green |
Screw Flange | Without |
Mounting Angle | Vertical |
Screwless Terminal Block | Yes |
Mating Angle | 90° (Bottom)/ 270° (Top) |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Block Type | Spring Terminal Block |
Connector Style | Plug |
Wire Protection | With |
Operating Temperature Range | -40 – 65°C, -40 – 149°F |
Pluggable Terminal Blocks 3.81Mm R/Hand 8 Pos Str |Amp Te Connectivity 1986720-8 | Newark Electronics |
Pluggable Terminal Blocks 3.81MM R/HAND 8 POS STR | Rapid Electronics |
TE Connectivity STR PLUG SPRING TYPE RH 8P 3.81mm Plugga | Distrelec |
STR PLUG SPRING TYPE RH 8P, 3.81mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .15 in Centerline (Pitch): 3.81 mm Plug Wire-to-Board 8 .15" | PCB Terminal Block | Part Number: 1986720-8 | Internal Number: 1986720-8 | .15" | TE Connectivity | TE Store |
Conn Terminal Block PL 8 POS 3.5mm RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1986720-8?
Additional datasheets, footprints and schematics for 1986720-8 are listed on our Part Details page. You can also find images and similar parts to 1986720-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986720-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986720-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986720-8 fall under?
The 1986720-8 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986720-8 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986720-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986720-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986720-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1986720-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986720-8 often in real-time on the comparison pages.
What if I can't find stock of 1986720-8?
You can fill out our help required form which you can use to request a quote for 1986720-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.