1986720-5 Part Information

Details for 1986720-5 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Lever Color Orange
Interlock Without
Number of Rows 1
Number of Positions 5
Wire Entry Angle Top
Stacking Configuration Side Stackable
Threaded Flange Without
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 11A
Contact Mating Area Plating Material Tin
Wire Size .05 – 2mm², 30 – 14AWG
Current Rating (Max) 9A, 11A
Voltage 300VAC
Housing Color Green
Centerline (Pitch) .1499in, 3.81mm
Housing Material PA 66
Mounting Angle Vertical
Screw Flange Without
Mating Angle 90° (Bottom)/ 270° (Top)
Screwless Terminal Block Yes
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 150
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Wire Protection With
Block Type Spring Terminal Block
Connector Style Plug
Operating Temperature Range -40 – 149°F, -40 – 65°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7743
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • TERMINAL BLOCK, PLUG, 5POS, 30-14AWG; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:3.81mm; Connector Type:Terminal Block, Pluggable; Connector Mounting:Cable Mount; Wire Size AWG Max:14AWG; Wire Size AWG Min:30AWG RoHS Compliant: Yes | Newark Electronics
  • STR PLUG SPRING TYPE RH 5P, 3.81MM | Avnet America
  • STR PLUG SPRING TYPE RH 5P, 3.81MM | Avnet Europe
  • STR PLUG SPRING TYPE RH 5P, 3.81mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.81 mm Centerline (Pitch): .15 in Plug Wire-to-Board 5 3.81 mm | PCB Terminal Block | Part Number: 1986720-5 | Internal Number: 1986720-5 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986720-5?

Additional datasheets, footprints and schematics for 1986720-5 are listed in our Part Details tab. You can also find the 1986720-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986720-5 in the Pricing & Inventory tab next to part details. You can view 1986720-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986720-5 fall under?

The 1986720-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986720-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986720-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986720-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1986720-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1986720-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986720-5 often in real-time on the comparison pages.

What if I can't find stock of 1986720-5?

You can fill out our help required form which you can use to request a quote for 1986720-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1986720-5

Loading...
Loading Results for 1986720-5