Interlock | Without |
---|---|
Number of Rows | 1 |
Stacking Configuration | Side Stackable |
Number of Positions | 5 |
Threaded Flange | Without |
Pin Length | .417in, 10.6mm |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Contact Base Material | Copper Alloy |
Contact Mount | Through Hole |
Wire Size | 14 – 26AWG, .5 – 1.5mm² |
PCB Tail Length | 3.5mm, .1377in |
Current Rating (Max) | 2A |
Voltage | 150VAC |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Housing Material | Polyamide |
Mounting Angle | Vertical |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 150 |
Connector Style | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Block Type | PCB Mount |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pluggable Terminal Blocks Unshrded Wide Hdr 3.5Mm |Amp Te Connectivity 1986718-5 | Newark Electronics |
Pluggable Terminal Blocks UNSHRDED WIDE HDR 3.5MM | Rapid Electronics |
TE Connectivity HEADER 5P 3.5 PCB 16.5 H WB Pluggable Te | Distrelec |
M-CONN, SIDE, 5P, 3.5 PCB 16.5 H | Avnet America |
Special Order: HEADER, 5P, 3.5 PCB 16.5 H WB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 5 .138" | PCB Terminal Block | Part Number: 1986718-5 | Internal Number: 1986718-5 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986718-5?
Additional datasheets, footprints and schematics for 1986718-5 are listed on our Part Details page. You can also find images and similar parts to 1986718-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986718-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986718-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986718-5 fall under?
The 1986718-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986718-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986718-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986718-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986718-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1986718-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986718-5 often in real-time on the comparison pages.
What if I can't find stock of 1986718-5?
You can fill out our help required form which you can use to request a quote for 1986718-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.