Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Interlock | Without |
---|---|
Number of Rows | 1 |
Threaded Flange | Without |
Number of Positions | 2 |
Contact Current Rating (Max) | 2A |
Pin Length | .275in, 7mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1 – 3µm |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Contact Mount | Through Hole |
PCB Tail Length | .1377in, 3.5mm |
Wire Size | .5 – 1.5mm², 24 – 16AWG |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Housing Material | PA 66 |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Connector Mounting Type | Board Mount |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Circuit Application | Signal |
Packaging Quantity | 300 |
Connector System | Wire-to-Board |
Block Type | PCB Mount |
Connector Style | Header |
Sealable | No |
Header Type | Pin Header |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
HEADER, 2P, 3.5mm 12.5 H Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Header Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 1986717-2 | Internal Number: 1986717-2 | .138" | TE Connectivity | TE Store |
Pluggable Terminal Blocks Unshrded Std Hdr 3.5Mm |Amp Te Connectivity 1986717-2 | Newark Electronics |
Conn Unshrouded Header HDR 2 POS 3.5mm Solder ST Thru-Hole | Avnet America |
Terminal Block Connector, PCB, Single Level, Solder,2 Pos,3.5mm, Green,2A,150V | TE Connectivity 1986717-2 | RS Americas |
TE Connectivity - AMP PCB HEADER 2P 3.5mm 12.5 H | Distrelec |
Where can I find additional details, specifications and documents for a 1986717-2?
Additional datasheets, footprints and schematics for 1986717-2 are listed on our Part Details page. You can also find images and similar parts to 1986717-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986717-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986717-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986717-2 fall under?
The 1986717-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986717-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986717-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986717-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986717-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1986717-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986717-2 often in real-time on the comparison pages.
What if I can't find stock of 1986717-2?
You can fill out our help required form which you can use to request a quote for 1986717-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.