Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.46
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
1,056
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
1,056
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
1,056
in stock
|
Buy Now | |
TE Store
from US$2.23
|
785
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
48
in stock
|
Buy Now | |
element14
from US$1.12
|
48
in stock
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now |
Color | Green |
---|---|
Lever Color | Orange |
Interlock | Without |
Threaded Flange | Without |
Wire Entry Angle | Top |
Number of Positions | 2 |
Stacking Configuration | Side Stackable |
Number of Rows | 1 |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Contact Current Rating (Max) | 2A |
Contact Base Material | Stainless Steel |
Wire Size | 20 – 16AWG, .5 – 1.5mm² |
Voltage | 150VAC |
Current Rating (Max) | 2A |
Centerline (Pitch) | 3.5mm, .138in |
Housing Color | Green |
Housing Material | PA 66 |
Screwless Terminal Block | Yes |
Mounting Angle | Vertical |
Screw Flange | Without |
Circuit Application | Signal |
Packaging Quantity | 300 |
Block Type | Spring Terminal Block |
Connector Style | Plug |
Wire Protection | With |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pluggable Terminal Blocks SPRING TYP FLUSH MNT | Rapid Electronics |
TE Connectivity Flush Mt Plug Spring Conn 2P 3.50mm Plug | Distrelec |
Flush Mt Plug Spring Conn 2P 3.50mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 2 .138" | PCB Terminal Block | Part Number: 1986716-2 | Internal Number: 1986716-2 | .138" | TE Connectivity | TE Store |
Terminal Block, Spring, 2 Position, 20-16Awg | Newark Electronics |
TERMINAL BLOCK, SPRING, 2 POSITION, 20-16AWG | element14 |
Conn Terminal Block F 2 POS 3.5mm ST Cable Mount 2A | Avnet America |
Terminal Block Connector, Plug, Spring,2Pole,3.5mm,20-16AWG, Green,2A,150V, PA | TE Connectivity 1986716-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1986716-2?
Additional datasheets, footprints and schematics for 1986716-2 are listed on our Part Details page. You can also find images and similar parts to 1986716-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986716-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986716-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986716-2 fall under?
The 1986716-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986716-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986716-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986716-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986716-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 1986716-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986716-2 often in real-time on the comparison pages.
What if I can't find stock of 1986716-2?
You can fill out our help required form which you can use to request a quote for 1986716-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.