1986713-2 Terminal Blocks & Strips by TE Connectivity

PWR TB DBL PIN 2P, 15.00 PCB

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.36

Distributor Stock
Logo for Newark
Newark
from US$22.69
No stock
Buy Now
Logo for TE Store
TE Store
from US$37.69
64
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$22.36
-
Buy Now

Specifications

Interlock With
Threaded Flange Without
Number of Rows 2
Wire Entry Angle Side
Number of Positions 2
Stacking Configuration Side Stackable
Contact Current Rating (Max) 130A
Pin Length .197in, 5mm
Contact Base Material Copper Alloy
Contact Mount Through Hole
Contact Mating Area Plating Material Tin
Wire Size 20 – 1AWG, .5 – 41mm²
PCB Tail Length .197in, 5mm
Voltage 600VAC
Current Rating (Max) 130A
Centerline (Pitch) .591in, 15mm
Housing Color Green
Housing Material PA 66
Mounting Angle Straight
Connector Mounting Type Board Mount
Screw Flange Without
Screwless Terminal Block No
Screw Material Steel
Screw Size M5
Screw Plating Material Nickel
Circuit Application Power & Signal
Packaging Quantity 20
Connector Style Header
Header Type Header Only
Connector & Contact Terminates To Printed Circuit Board
Block Type Stacking w/interlock
Wire Protection With
Connector System Wire-to-Component
Operating Temperature Range -40 – 110°C, -40 – 230°F

Alternative Descriptions

PWR TB DBL PIN 2P, 15.00 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Component Number of Positions: 2 Centerline (Pitch): .591 in Centerline (Pitch): 15 mm Header Wire-to-Component 2 .591" | PCB Terminal Block | Part Number: 1986713-2 | Internal Number: 1986713-2 | .591" | TE Connectivity | TE Store
Power Terminal Block, Pcb, 2 Position, 20-1Awg | Newark Electronics
Conn Terminal Block 2 15mm ST 130/ContactA | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986713-2?

Additional datasheets, footprints and schematics for 1986713-2 are listed on our Part Details page. You can also find images and similar parts to 1986713-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986713-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986713-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986713-2 fall under?

The 1986713-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986713-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986713-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986713-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986713-2 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1986713-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986713-2 often in real-time on the comparison pages.

What if I can't find stock of 1986713-2?

You can fill out our help required form which you can use to request a quote for 1986713-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay