1986711-5 Part Information

Details for 1986711-5 by TE Connectivity

Connectors>Terminal Blocks & Strips>PCB Terminal Blocks

Part Downloads

Featured content from Farnell

Part Specifications

Interlock Without
Lever Color White
Number of Rows 2
Number of Positions 5
Wire Entry Angle Side
Threaded Flange Without
Pin Length .138in, 3.5mm
Contact Mount Through Hole
Contact Current Rating (Max) 16A
Contact Mating Area Plating Material Tin
Contact Base Material Copper Alloy
Wire Size .05 – 3mm², 30 – 12AWG
PCB Tail Length .138in, 3.5mm
Current Rating (Max) 16A
Voltage 300VAC
Housing Color Green
Centerline (Pitch) .197in, 5mm
Housing Material Polyamide
Screwless Terminal Block Yes
Connector Mounting Type Board Mount
Screw Flange Without
Mounting Angle Straight
Circuit Application Power & Signal
Packaging Quantity 150
Block Type Straight
Wire Protection With
Header Type Header Only
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Connector Style Header
Operating Temperature Range -40 – 230°F, -40 – 110°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7742
Global Product Line: 124
GPL Description: Industrial

Alternative Part Descriptions

  • SCREWLESS, SW,5P,5.0 PCB | Newark Electronics
  • SCREWLESS, SW,5P,5.0 PCB | Avnet America
  • SCREWLESS, SW,5P,5.0 PCB | Avnet Europe
  • SCREWLESS, SW,5P,5.0 PCB Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 5 mm Centerline (Pitch): .197 in Header Wire-to-Board 5 5 mm | PCB Terminal Block | Part Number: 1986711-5 | Internal Number: 1986711-5 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986711-5?

Additional datasheets, footprints and schematics for 1986711-5 are listed in our Part Details tab. You can also find the 1986711-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986711-5 in the Pricing & Inventory tab next to part details. You can view 1986711-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986711-5 fall under?

The 1986711-5 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986711-5 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986711-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986711-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1986711-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1986711-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986711-5 often in real-time on the comparison pages.

What if I can't find stock of 1986711-5?

You can fill out our help required form which you can use to request a quote for 1986711-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1986711-5

Loading...
Loading Results for 1986711-5