1986707-2 Terminal Blocks & Strips by TE Connectivity

2P HDR,ST,SIDE STK, PITCH5MM,SMD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.83
900
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.87
900
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Interlock Without
Stacking Configuration Side Stackable
Number of Positions 2
Closed End Without
Number of Rows 1
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Tin
Pin Length .28in
Contact Mount Surface Mount
Contact Current Rating (Max) 12A
Voltage 300VAC
Current Rating (Max) 12A
Housing Material High Temperature Polyamide
Housing Color Black
Centerline (Pitch) 5mm, .197in
Screw Flange Without
Screwless Terminal Block Yes
Mounting Angle Vertical
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Box
Packaging Quantity 300
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Block Type PCB Mount
Header Type Unshrouded
Operating Temperature Range -40 – 110°C, -40 – 230°F

Alternative Descriptions

2P HDR ST SIDE STK PITCH5MM SMD | Rapid Electronics
TE Connectivity 2P HDR ST SIDE STK PITCH5MM SMD Barrier | Distrelec
Conn Unshrouded HDR 2 POS 5mm Solder ST SMD Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986707-2?

Additional datasheets, footprints and schematics for 1986707-2 are listed on our Part Details page. You can also find images and similar parts to 1986707-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986707-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986707-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986707-2 fall under?

The 1986707-2 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986707-2 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986707-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986707-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986707-2 have stock available?

Authorised distributors including Rapid Electronics, Distrelec and Avnet America have stock available or on a lead time for 1986707-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986707-2 often in real-time on the comparison pages.

What if I can't find stock of 1986707-2?

You can fill out our help required form which you can use to request a quote for 1986707-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay