Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.62
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$6.34
|
124
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
124
in stock
|
Buy Now | |
Chip One Stop
from US$6.04
|
124
in stock
|
Buy Now | |
Avnet America
from US$3.11
|
-
|
Buy Now | |
element14
from US$3.61
|
-
|
Buy Now | |
TE Store
from US$6.02
|
-
|
Buy Now |
Lever Color | Orange |
---|---|
Interlock | Without |
Number of Positions | 4 |
Number of Rows | 1 |
Wire Entry Angle | Top |
Threaded Flange | Without |
Stacking Configuration | Side Stackable |
Contact Current Rating (Max) | 11A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin over Copper Alloy |
Wire Size | 30 – 14AWG, .05 – 2mm² |
Current Rating (Max) | 11A, 9A |
Voltage | 300VAC |
Housing Material | PA 66 |
Centerline (Pitch) | .138in, 3.5mm |
Housing Color | Green |
Screw Flange | Without |
Screwless Terminal Block | Yes |
Mating Angle | 90° (Bottom)/ 270° (Top) |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Packaging Method | Box |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Wire & Cable |
Wire Protection | With |
Block Type | Spring Terminal Block |
Connector Style | Plug |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 149°F, -40 – 65°C |
Pluggable Terminal Blocks 3.5Mm L/Hand 4 Pos Str |Amp Te Connectivity 1986693-4 | Newark Electronics |
Pluggable Terminal Blocks 3.5MM L/HAND 4 POS STR | Rapid Electronics |
TE Connectivity STR PLUG SPRING TYPE LH 4P 3.50mm Plugga | Distrelec |
Conn Terminal Block PL 4 POS 3.81mm RA Cable Mount | Avnet America |
Special Order: STR PLUG SPRING TYPE LH 4P, 3.50mm Terminal Block Connector Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .138 in Centerline (Pitch): 3.5 mm Plug Wire-to-Board 4 .138" | PCB Terminal Block | Part Number: 1986693-4 | Internal Number: 1986693-4 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986693-4?
Additional datasheets, footprints and schematics for 1986693-4 are listed on our Part Details page. You can also find images and similar parts to 1986693-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986693-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986693-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986693-4 fall under?
The 1986693-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1986693-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986693-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986693-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986693-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1986693-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986693-4 often in real-time on the comparison pages.
What if I can't find stock of 1986693-4?
You can fill out our help required form which you can use to request a quote for 1986693-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.