1986660-3 Terminal Blocks & Strips by TE Connectivity

3 Posn Power Connector, Green, 10.16mm

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.44

Distributor Stock
Logo for Farnell
Farnell
from US$4.09
No stock
Buy Now
Logo for TE Store
TE Store
from US$8.09
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.21
21
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.70
21
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.90
21
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$7.15
21
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.60
-
Buy Now
Logo for Boersig
Boersig
from US$4.70
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Interlock With
Color Green
Stacked Levels Without
Threaded Flange Without
Wire Entry Angle Side
Stacking Configuration Side Stackable
Number of Positions 3
Number of Rows 1
Closed End With
Contact Current Rating (Max) 65A
Contact Mating Area Plating Material Tin
Contact Mount Through Hole
Contact Base Material Brass
Wire Size 26 – 6AWG
PCB Tail Length .177in, 4.5mm
Voltage 300VAC
Current Rating (Max) 65A
Centerline (Pitch) 10.16mm, .4in
Housing Color Green
Housing Material PA 66
Locating Posts Without
Mounting Angle Vertical
Screw Plating Material Zinc
Screw Material Steel
Screwless Terminal Block No
Screw Size M4
Screw Flange Without
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Quantity 175
Packaging Method Package
Profile Low
Connector Style Header
Block Type PCB Mount
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Wire Protection With
Operating Temperature Range -40 – 221°F, -40 – 105°C

Alternative Descriptions

3 Posn Power Connector, Green, 10.16mm Terminal Block Connector Type: Header Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .4 in Centerline (Pitch): 10.16 mm Header Wire-to-Board 3 .4" | PCB Terminal Block | Part Number: 1986660-3 | Internal Number: 1986660-3 | .4" | TE Connectivity | TE Store
Fixed Terminal Blocks 3P 300V 65A Green W/ |Amp Te Connectivity 1986660-3 | Newark Electronics
Fixed Terminal Blocks 3P 300V 65A Green w/ | Rapid Electronics
TE Connectivity 3 Posn Power Connector Green 10.16mm Fix | Distrelec
3 Position 10.16mm Green Terminal Block | Future Electronics
AMP1986660-3 | Avnet America
3 POSN POWER CONNECTOR, GREEN, | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986660-3?

Additional datasheets, footprints and schematics for 1986660-3 are listed on our Part Details page. You can also find images and similar parts to 1986660-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986660-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986660-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986660-3 fall under?

The 1986660-3 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986660-3 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986660-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986660-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986660-3 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1986660-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986660-3 often in real-time on the comparison pages.

What if I can't find stock of 1986660-3?

You can fill out our help required form which you can use to request a quote for 1986660-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay