Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Configuration | Square Grid |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Keying | None |
Coaxial Socket | Without |
Tail Length | .181in, 4.6mm |
Centerline (Pitch) | .197in |
Mating Retention Type | Connector Lock |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | With |
PCB Mount Retention | With |
Packaging Quantity | 70 |
Packaging Method | Box & Tray, Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Skt Hdr Assy,9P,mmate Lf |Amp Te Connectivity 1986647-1 | Newark Electronics |
9 Position 5 mm Pitch Vertical Through Hole Receptacle | Future Electronics |
Special Order: SKT HDR ASSY,9P,MMATE LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 3 PCB Mount Header Vertical Wire-to-Board 9 | PCB Header & Receptacle | Part Number: 1986647-1 | Internal Number: 1986647-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1986647-1?
Additional datasheets, footprints and schematics for 1986647-1 are listed on our Part Details page. You can also find images and similar parts to 1986647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986647-1 fall under?
The 1986647-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1986647-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986647-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 1986647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986647-1 often in real-time on the comparison pages.
What if I can't find stock of 1986647-1?
You can fill out our help required form which you can use to request a quote for 1986647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.