Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 75A |
Wire Size | 6AWG |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | 0 – 105°C, 0 – 221°F |
Where can I find additional details, specifications and documents for a 1986611-1?
Additional datasheets, footprints and schematics for 1986611-1 are listed on our Part Details page. You can also find images and similar parts to 1986611-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986611-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986611-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986611-1 fall under?
The 1986611-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1986611-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986611-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986611-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986611-1 have stock available?
There is no stock from authorised distributors for 1986611-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986611-1 often in real-time on the comparison pages.
What if I can't find stock of 1986611-1?
You can fill out our help required form which you can use to request a quote for 1986611-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.