1986497-4 Terminal Blocks & Strips by TE Connectivity

TERMI-BLOK HEADER ASSY1802P. 7, BLK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 4
Stacking Configuration Side Stackable
Number of Rows 1
Threaded Flange Without
Stacked Levels Level 1
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 15A
Contact Base Material Brass
Pin Length 3.5mm, .138in
Contact Mount Through Hole
PCB Tail Length .138in, 3.5mm
Wire Size 30 – 12AWG
Current Rating (Max) 15A
Voltage 300VAC
Centerline (Pitch) .3in, 7.62mm
Screw Flange Without
Connector Mounting Type Board Mount
Mounting Angle Vertical
Mating Angle Straight
Circuit Application Power & Signal
Wire Protection With
Connector & Contact Terminates To Printed Circuit Board
Connector Style Header
Block Type Straight
Header Type Shrouded
Connector System Wire-to-Component
Operating Temperature Range -40 – 230°F, -40 – 110°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986497-4?

Additional datasheets, footprints and schematics for 1986497-4 are listed on our Part Details page. You can also find images and similar parts to 1986497-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986497-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986497-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986497-4 fall under?

The 1986497-4 is listed under Connectors > Terminal Blocks & Strips > PCB Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 1986497-4 when available in the PCB Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986497-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986497-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986497-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1986497-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986497-4 often in real-time on the comparison pages.

What if I can't find stock of 1986497-4?

You can fill out our help required form which you can use to request a quote for 1986497-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay