Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Wiring Pattern | RJ45 |
---|---|
Connector Contact Density | Standard |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Phosphor Bronze |
Wire Size | .2mm², 24AWG |
Housing Color | Black, Clear |
Housing Material | Polyester, Polycarbonate |
Connector Shape | Circular |
Standard Reference | Open Device-Net Vendors Association (ODVA) |
Connector Mounting Type | Panel |
Shielded | No |
Comment | For stranded wire only. |
Packaging Quantity | 1 |
実装方法 | Bag/Box, Bag |
Packaging Method | Bag, Bag/Box |
Wire Type | Stranded |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Plug |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
KIT, PLUG, STRANDED WIRE, FLEX NUT | Avnet America |
Where can I find additional details, specifications and documents for a 1986456-2?
Additional datasheets, footprints and schematics for 1986456-2 are listed on our Part Details page. You can also find images and similar parts to 1986456-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986456-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986456-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986456-2 fall under?
The 1986456-2 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1986456-2 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986456-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986456-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986456-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1986456-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986456-2 often in real-time on the comparison pages.
What if I can't find stock of 1986456-2?
You can fill out our help required form which you can use to request a quote for 1986456-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.