Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cable Construction | PVC Stranded |
---|---|
Conductor Material | Annealed Copper |
Wiring Pattern | Cat 5e |
Configuration | Double-Ended |
Keyed | No |
Wire Size | 26AWG, .129mm² |
Overall Outside Cable Diameter | 6.5mm |
Comment | With strain relief. |
Cable Assembly Length | 16.4042ft, 5m |
Boot | Without |
Product Type | Cable Assembly |
Connector Type (End B) | Plug |
Product Style | Circular |
Connector Type | Plug |
Performance Category | Cat 5e |
Connector Type (End A) | Plug |
Shielded | Yes |
Operating Temperature Range | -20 – 60°C |
Where can I find additional details, specifications and documents for a 1986413-2?
Additional datasheets, footprints and schematics for 1986413-2 are listed on our Part Details page. You can also find images and similar parts to 1986413-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1986413-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986413-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1986413-2 fall under?
The 1986413-2 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1986413-2 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1986413-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1986413-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1986413-2 have stock available?
There is no stock from authorised distributors for 1986413-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1986413-2 often in real-time on the comparison pages.
What if I can't find stock of 1986413-2?
You can fill out our help required form which you can use to request a quote for 1986413-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.