1986413-1 Copper Cable Assemblies by TE Connectivity

Cordset, Cat 5e, ODVA to Mod Plug

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Conductor Material Annealed Copper
Cable Construction PVC Stranded
Wiring Pattern Cat 5e
Configuration Double-Ended
Keyed No
Overall Outside Cable Diameter 6.5mm
Wire Size 26AWG, .129mm²
Comment With strain relief.
Cable Assembly Length 3m, 9.8425ft
Connector Type (End B) Plug
Connector Type Plug
Product Style Circular
Product Type Cable Assembly
Boot Without
Performance Category Cat 5e
Connector Type (End A) Plug
Shielded Yes
Operating Temperature Range -20 – 60°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1986413-1?

Additional datasheets, footprints and schematics for 1986413-1 are listed on our Part Details page. You can also find images and similar parts to 1986413-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1986413-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1986413-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1986413-1 fall under?

The 1986413-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1986413-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1986413-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1986413-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1986413-1 have stock available?

There is no stock from authorised distributors for 1986413-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1986413-1 often in real-time on the comparison pages.

What if I can't find stock of 1986413-1?

You can fill out our help required form which you can use to request a quote for 1986413-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay